Vishay Precision Group Res Thick Film NET 3.6K Ohm 2% 9/25W ¦300ppm/¦C ISOL 6-Pin SIP Pin Thru-Hole Tube M8340107M3601GGD03

Description
Res Thick Film NET 3.6K Ohm 2% 9/25W ¦300ppm/¦C ISOL 6-Pin SIP Pin Thru-Hole Tube
Request a Quote Datasheet
Description
Res Thick Film NET 3.6K Ohm 2% 9/25W ¦300ppm/¦C ISOL 6-Pin SIP Pin Thru-Hole Tube
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film NET 3.6K Ohm 2% 9/25W ¦300ppm/¦C ISOL 6-Pin SIP Pin Thru-Hole Tube - M8340107M3601GGD03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 3.6K Ohm 2% 9/25W ¦300ppm/¦C ISOL 6-Pin SIP Pin Thru-Hole Tube
M8340107M3601GGD03
Res Thick Film NET 3.6K Ohm 2% 9/25W ¦300ppm/¦C ISOL 6-Pin SIP Pin Thru-Hole Tube M8340107M3601GGD03
Res Thick Film NET 3.6K Ohm 2% 9/25W ¦300ppm/¦C ISOL 6-Pin SIP Pin Thru-Hole Tube

Res Thick Film NET 3.6K Ohm 2% 9/25W ¦300ppm/¦C ISOL 6-Pin SIP Pin Thru-Hole Tube

Supplier's Site
Resistor Networks & Arrays - 3110-M8340107M3601GGD03 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340107M3601GGD03
Resistor Networks & Arrays 3110-M8340107M3601GGD03
MSM06A-03 3.6K 2% M M8340107M3601GG D03

MSM06A-03 3.6K 2% M M8340107M3601GG D03

Supplier's Site Datasheet
Msm06A-03 3.6K 2% M M8340107M3601Gg D03 Vishay - 64P7091 - Newark, An Avnet Company
Chicago, IL, United States
Msm06A-03 3.6K 2% M M8340107M3601Gg D03 Vishay
64P7091
Msm06A-03 3.6K 2% M M8340107M3601Gg D03 Vishay 64P7091
MSM06A-03 3.6K 2% M M8340107M3601GG D03

MSM06A-03 3.6K 2% M M8340107M3601GG D03

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistor, Capacitor Networks Resistors
Product Number M8340107M3601GGD03 3110-M8340107M3601GGD03 64P7091
Product Name Res Thick Film NET 3.6K Ohm 2% 9/25W ¦300ppm/¦C ISOL 6-Pin SIP Pin Thru-Hole Tube Resistor Networks & Arrays Msm06A-03 3.6K 2% M M8340107M3601Gg D03 Vishay
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 300 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details