Res Thick Film NET 30K Ohm 2% 9/25W ¦300ppm/¦C ISOL 6-Pin SIP Pin Thru-Hole Tube
MSM06A-03 30K 2% M M8340107M3002GG D03
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Resistors | Resistor, Capacitor Networks |
| Product Number | M8340107M3002GGD03 | 3110-M8340107M3002GGD03 |
| Product Name | Res Thick Film NET 30K Ohm 2% 9/25W ¦300ppm/¦C ISOL 6-Pin SIP Pin Thru-Hole Tube | Resistor Networks & Arrays |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 2 +/- % | 2 +/- % |
| Temperature Coefficient | 300 ±ppm/°C | 200 ±ppm/°C |