MSM06A-01 2K 1% M M8340107M2001FC D03
Res Thick Film NET 2K Ohm 1% 3/5W ¦300ppm/¦C BUS 6-Pin SIP Pin Thru-Hole Tube
Resistor Network,Thick Film,2KOhms,50WV,1+/
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistor, Capacitor Networks | Resistors | Resistors |
| Product Number | 3110-M8340107M2001FCD03 | M8340107M2001FCD03 | 74K7288 |
| Product Name | Resistor Networks & Arrays | Res Thick Film NET 2K Ohm 1% 3/5W ¦300ppm/¦C BUS 6-Pin SIP Pin Thru-Hole Tube | Resistor Network,thick Film,2Kohms,50Wv,1+/-% Tol,-300,300Ppm-Tc,5810-Case Vishay |
| Configuration | Chip Array | Single Resistor; Resistor, Capacitor Network | |
| Packing Method | Tube | ||
| Resistance Range | 2000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % |