Res Thick Film NET 1M Ohm 2% 3/5W ¦300ppm/¦C BUS 6-Pin SIP Pin Thru-Hole Tube
MSM06A-01 1M 2% M M8340107M1004GC D03
Resistor Network,Thick Film,1MOhms,50WV,2+/
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistor, Capacitor Networks | Resistors |
| Product Number | M8340107M1004GCD03 | 3110-M8340107M1004GCD03 | 74K7276 |
| Product Name | Res Thick Film NET 1M Ohm 2% 3/5W ¦300ppm/¦C BUS 6-Pin SIP Pin Thru-Hole Tube | Resistor Networks & Arrays | Resistor Network,thick Film,1Mohms,50Wv,2+/-% Tol,-300,300Ppm-Tc,5810-Case Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | ThroughHole | ||
| Tolerance | 2 +/- % | 2 +/- % | |
| Temperature Coefficient | 300 ±ppm/°C | 200 ±ppm/°C |