Vishay Intertechnology, Inc. Res Thick Film NET 820 Ohm 2% 3/5W ¦100ppm/¦C BUS 6-Pin SIP Pin Thru-Hole Tube M8340107K8200GCD03

Description
Res Thick Film NET 820 Ohm 2% 3/5W ¦100ppm/¦C BUS 6-Pin SIP Pin Thru-Hole Tube
Request a Quote Datasheet
Description
Res Thick Film NET 820 Ohm 2% 3/5W ¦100ppm/¦C BUS 6-Pin SIP Pin Thru-Hole Tube
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film NET 820 Ohm 2% 3/5W ¦100ppm/¦C BUS 6-Pin SIP Pin Thru-Hole Tube - M8340107K8200GCD03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 820 Ohm 2% 3/5W ¦100ppm/¦C BUS 6-Pin SIP Pin Thru-Hole Tube
M8340107K8200GCD03
Res Thick Film NET 820 Ohm 2% 3/5W ¦100ppm/¦C BUS 6-Pin SIP Pin Thru-Hole Tube M8340107K8200GCD03
Res Thick Film NET 820 Ohm 2% 3/5W ¦100ppm/¦C BUS 6-Pin SIP Pin Thru-Hole Tube

Res Thick Film NET 820 Ohm 2% 3/5W ¦100ppm/¦C BUS 6-Pin SIP Pin Thru-Hole Tube

Supplier's Site
Resistor Networks & Arrays - 3110-M8340107K8200GCD03 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340107K8200GCD03
Resistor Networks & Arrays 3110-M8340107K8200GCD03
MSM06A-01 820 2% K M8340107K8200GC D03

MSM06A-01 820 2% K M8340107K8200GC D03

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistor, Capacitor Networks
Product Number M8340107K8200GCD03 3110-M8340107K8200GCD03
Product Name Res Thick Film NET 820 Ohm 2% 3/5W ¦100ppm/¦C BUS 6-Pin SIP Pin Thru-Hole Tube Resistor Networks & Arrays
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers