Vishay Precision Group Resistor Networks & Arrays M8340107K6653FGDSL

Description
MSM06A-03 665K 1% K M8340107K6653FG DSL
Request a Quote Datasheet
Description
MSM06A-03 665K 1% K M8340107K6653FG DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340107K6653FGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340107K6653FGDSL
Resistor Networks & Arrays 3110-M8340107K6653FGDSL
MSM06A-03 665K 1% K M8340107K6653FG DSL

MSM06A-03 665K 1% K M8340107K6653FG DSL

Supplier's Site Datasheet
Msm06A-03 665K 1% K M8340107K6653Fg Dsl Vishay - 28P0801 - Newark, An Avnet Company
Chicago, IL, United States
Msm06A-03 665K 1% K M8340107K6653Fg Dsl Vishay
28P0801
Msm06A-03 665K 1% K M8340107K6653Fg Dsl Vishay 28P0801
MSM06A-03 665K 1% K M8340107K6653FG DSL

MSM06A-03 665K 1% K M8340107K6653FG DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340107K6653FGDSL 28P0801
Product Name Resistor Networks & Arrays Msm06A-03 665K 1% K M8340107K6653Fg Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260417 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details