Vishay Precision Group Resistor Networks & Arrays M8340107K6040FGDSL

Description
MSM06A-03 604 1% K M8340107K6040FG DSL
Request a Quote Datasheet
Description
MSM06A-03 604 1% K M8340107K6040FG DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340107K6040FGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340107K6040FGDSL
Resistor Networks & Arrays 3110-M8340107K6040FGDSL
MSM06A-03 604 1% K M8340107K6040FG DSL

MSM06A-03 604 1% K M8340107K6040FG DSL

Supplier's Site Datasheet
Msm06A-03 604 1% K M8340107K6040Fg Dsl Vishay - 28P0791 - Newark, An Avnet Company
Chicago, IL, United States
Msm06A-03 604 1% K M8340107K6040Fg Dsl Vishay
28P0791
Msm06A-03 604 1% K M8340107K6040Fg Dsl Vishay 28P0791
MSM06A-03 604 1% K M8340107K6040FG DSL

MSM06A-03 604 1% K M8340107K6040FG DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340107K6040FGDSL 28P0791
Product Name Resistor Networks & Arrays Msm06A-03 604 1% K M8340107K6040Fg Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690328 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details