Vishay Precision Group Resistor Networks & Arrays M8340107K5601GGDSL

Description
MSM06A-03 5.6K 2% K M8340107K5601GG DSL
Request a Quote Datasheet
Description
MSM06A-03 5.6K 2% K M8340107K5601GG DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340107K5601GGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340107K5601GGDSL
Resistor Networks & Arrays 3110-M8340107K5601GGDSL
MSM06A-03 5.6K 2% K M8340107K5601GG DSL

MSM06A-03 5.6K 2% K M8340107K5601GG DSL

Supplier's Site Datasheet
Msm06A-03 5.6K 2% K M8340107K5601Gg Dsl Vishay - 28P0782 - Newark, An Avnet Company
Chicago, IL, United States
Msm06A-03 5.6K 2% K M8340107K5601Gg Dsl Vishay
28P0782
Msm06A-03 5.6K 2% K M8340107K5601Gg Dsl Vishay 28P0782
MSM06A-03 5.6K 2% K M8340107K5601GG DSL

MSM06A-03 5.6K 2% K M8340107K5601GG DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340107K5601GGDSL 28P0782
Product Name Resistor Networks & Arrays Msm06A-03 5.6K 2% K M8340107K5601Gg Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details