Vishay Precision Group Resistor Networks & Arrays M8340107K4990FGDSL

Description
MSM06A-03 499 1% K M8340107K4990FG DSL
Request a Quote Datasheet
Description
MSM06A-03 499 1% K M8340107K4990FG DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340107K4990FGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340107K4990FGDSL
Resistor Networks & Arrays 3110-M8340107K4990FGDSL
MSM06A-03 499 1% K M8340107K4990FG DSL

MSM06A-03 499 1% K M8340107K4990FG DSL

Supplier's Site Datasheet
Msm06A-03 499 1% K M8340107K4990Fg Dsl Vishay - 28P0755 - Newark, An Avnet Company
Chicago, IL, United States
Msm06A-03 499 1% K M8340107K4990Fg Dsl Vishay
28P0755
Msm06A-03 499 1% K M8340107K4990Fg Dsl Vishay 28P0755
MSM06A-03 499 1% K M8340107K4990FG DSL

MSM06A-03 499 1% K M8340107K4990FG DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340107K4990FGDSL 28P0755
Product Name Resistor Networks & Arrays Msm06A-03 499 1% K M8340107K4990Fg Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details