Vishay Precision Group Resistor Networks & Arrays M8340107K4022FCDSL

Description
MSM06A-01 40.2K 1% K M8340107K4022FC DSL
Request a Quote Datasheet
Description
MSM06A-01 40.2K 1% K M8340107K4022FC DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340107K4022FCDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340107K4022FCDSL
Resistor Networks & Arrays 3110-M8340107K4022FCDSL
MSM06A-01 40.2K 1% K M8340107K4022FC DSL

MSM06A-01 40.2K 1% K M8340107K4022FC DSL

Supplier's Site Datasheet
Msm06A-01 40.2K 1% K M8340107K4022Fc Dsl Vishay - 28P0720 - Newark, An Avnet Company
Chicago, IL, United States
Msm06A-01 40.2K 1% K M8340107K4022Fc Dsl Vishay
28P0720
Msm06A-01 40.2K 1% K M8340107K4022Fc Dsl Vishay 28P0720
MSM06A-01 40.2K 1% K M8340107K4022FC DSL

MSM06A-01 40.2K 1% K M8340107K4022FC DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340107K4022FCDSL 28P0720
Product Name Resistor Networks & Arrays Msm06A-01 40.2K 1% K M8340107K4022Fc Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2700 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690352 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Resistor Networks, Arrays - CN1J4KTTD104J - 1134700-CN1J4KTTD104J - Win Source Electronics
Specs
Configuration Chip Array
Resistance Range 100000 ohms
Tolerance 5 +/- %
View Details