Res Thick Film NET 4.02K Ohm 1% 9/25W ¦100ppm/¦C ISOL 6-Pin SIP Pin Thru-Hole Tube
MSM06A-03 4.02K 1% K M8340107K4021FG D03
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Resistors | Resistor, Capacitor Networks |
| Product Number | M8340107K4021FGD03 | 3110-M8340107K4021FGD03 |
| Product Name | Res Thick Film NET 4.02K Ohm 1% 9/25W ¦100ppm/¦C ISOL 6-Pin SIP Pin Thru-Hole Tube | Resistor Networks & Arrays |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C |