MSM06A-03 26.7 1% K M8340107K26R7FG D03
Res Thick Film NET 26.7 Ohm 1% 9/25W ¦100ppm/¦C ISOL 6-Pin SIP Pin Thru-Hole Tube
Resistor Network,Thick Film,26.7Ohms,50WV,1
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistor, Capacitor Networks | Resistors | Resistors |
| Product Number | 3110-M8340107K26R7FGD03 | M8340107K26R7FGD03 | 74K7175 |
| Product Name | Resistor Networks & Arrays | Res Thick Film NET 26.7 Ohm 1% 9/25W ¦100ppm/¦C ISOL 6-Pin SIP Pin Thru-Hole Tube | Resistor Network,thick Film,26.7Ohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,5810-Case Vishay |
| Configuration | Chip Array | Single Resistor; Resistor, Capacitor Network | |
| Packing Method | Tube | ||
| Resistance Range | 26.7 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % |