Vishay Precision Group Resistor Networks & Arrays M8340107K1913FGDSL

Description
MSM06A-03 191K 1% K M8340107K1913FG DSL
Request a Quote Datasheet
Description
MSM06A-03 191K 1% K M8340107K1913FG DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340107K1913FGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340107K1913FGDSL
Resistor Networks & Arrays 3110-M8340107K1913FGDSL
MSM06A-03 191K 1% K M8340107K1913FG DSL

MSM06A-03 191K 1% K M8340107K1913FG DSL

Supplier's Site Datasheet
Msm06A-03 191K 1% K M8340107K1913Fg Dsl Vishay - 28P0605 - Newark, An Avnet Company
Chicago, IL, United States
Msm06A-03 191K 1% K M8340107K1913Fg Dsl Vishay
28P0605
Msm06A-03 191K 1% K M8340107K1913Fg Dsl Vishay 28P0605
MSM06A-03 191K 1% K M8340107K1913FG DSL

MSM06A-03 191K 1% K M8340107K1913FG DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340107K1913FGDSL 28P0605
Product Name Resistor Networks & Arrays Msm06A-03 191K 1% K M8340107K1913Fg Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722148 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details