Vishay Intertechnology, Inc. Res Thick Film NET 4.99K Ohm 1% 1.8W ¦300ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube M8340106M4991FCD03

Description
Res Thick Film NET 4.99K Ohm 1% 1.8W ¦300ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube
Request a Quote Datasheet
Description
Res Thick Film NET 4.99K Ohm 1% 1.8W ¦300ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film NET 4.99K Ohm 1% 1.8W ¦300ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube - M8340106M4991FCD03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 4.99K Ohm 1% 1.8W ¦300ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube
M8340106M4991FCD03
Res Thick Film NET 4.99K Ohm 1% 1.8W ¦300ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube M8340106M4991FCD03
Res Thick Film NET 4.99K Ohm 1% 1.8W ¦300ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube

Res Thick Film NET 4.99K Ohm 1% 1.8W ¦300ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube

Supplier's Site
Resistor Networks & Arrays - 3110-M8340106M4991FCD03 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340106M4991FCD03
Resistor Networks & Arrays 3110-M8340106M4991FCD03
MSM10C-01 4.99K 1% M M8340106M4991FC D03

MSM10C-01 4.99K 1% M M8340106M4991FC D03

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistor, Capacitor Networks
Product Number M8340106M4991FCD03 3110-M8340106M4991FCD03
Product Name Res Thick Film NET 4.99K Ohm 1% 1.8W ¦300ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube Resistor Networks & Arrays
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 300 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C514J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details