MSM10C-03 40.2K 1% M M8340106M4022FG D03
Res Thick Film NET 40.2K Ohm 1% 1W ¦300ppm/¦C ISOL 10-Pin SIP Pin Thru-Hole Tube
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistor, Capacitor Networks | Resistors |
| Product Number | 3110-M8340106M4022FGD03 | M8340106M4022FGD03 |
| Product Name | Resistor Networks & Arrays | Res Thick Film NET 40.2K Ohm 1% 1W ¦300ppm/¦C ISOL 10-Pin SIP Pin Thru-Hole Tube |
| Configuration | Chip Array | |
| Packing Method | Tube | |
| Resistance Range | 40200 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |