MSM10C-01 2.2K 2% M M8340106M2201GC D03
Res Thick Film NET 2.2K Ohm 2% 1.8W ¦300ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistor, Capacitor Networks | Resistors |
| Product Number | 3110-M8340106M2201GCD03 | M8340106M2201GCD03 |
| Product Name | Resistor Networks & Arrays | Res Thick Film NET 2.2K Ohm 2% 1.8W ¦300ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube |
| Configuration | Chip Array | |
| Packing Method | Tube | |
| Resistance Range | 2200 ohms | |
| Tolerance | 2 +/- % | 2 +/- % |