Res Thick Film NET 2K Ohm 5% 1.8W ¦300ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube
MSM10C-01 2K 5% M M8340106M2001JC D03
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Resistors | Resistor, Capacitor Networks |
| Product Number | M8340106M2001JCD03 | 3110-M8340106M2001JCD03 |
| Product Name | Res Thick Film NET 2K Ohm 5% 1.8W ¦300ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube | Resistor Networks & Arrays |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 300 ±ppm/°C | 200 ±ppm/°C |