Vishay Precision Group Resistor Networks & Arrays M8340106M1602GCDSL

Description
MSM10C-01 16K 2% M M8340106M1602GC DSL
Request a Quote Datasheet
Description
MSM10C-01 16K 2% M M8340106M1602GC DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340106M1602GCDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340106M1602GCDSL
Resistor Networks & Arrays 3110-M8340106M1602GCDSL
MSM10C-01 16K 2% M M8340106M1602GC DSL

MSM10C-01 16K 2% M M8340106M1602GC DSL

Supplier's Site Datasheet
Msm10C-01 16K 2% M M8340106M1602Gc Dsl Vishay - 28P0439 - Newark, An Avnet Company
Chicago, IL, United States
Msm10C-01 16K 2% M M8340106M1602Gc Dsl Vishay
28P0439
Msm10C-01 16K 2% M M8340106M1602Gc Dsl Vishay 28P0439
MSM10C-01 16K 2% M M8340106M1602GC DSL

MSM10C-01 16K 2% M M8340106M1602GC DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340106M1602GCDSL 28P0439
Product Name Resistor Networks & Arrays Msm10C-01 16K 2% M M8340106M1602Gc Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details