Vishay Intertechnology, Inc. Res Thick Film NET 13.3K Ohm 1% 1.8W ¦300ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube M8340106M1332FCD03

Description
Res Thick Film NET 13.3K Ohm 1% 1.8W ¦300ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube
Request a Quote Datasheet
Description
Res Thick Film NET 13.3K Ohm 1% 1.8W ¦300ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film NET 13.3K Ohm 1% 1.8W ¦300ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube - M8340106M1332FCD03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 13.3K Ohm 1% 1.8W ¦300ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube
M8340106M1332FCD03
Res Thick Film NET 13.3K Ohm 1% 1.8W ¦300ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube M8340106M1332FCD03
Res Thick Film NET 13.3K Ohm 1% 1.8W ¦300ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube

Res Thick Film NET 13.3K Ohm 1% 1.8W ¦300ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube

Supplier's Site
Resistor Networks & Arrays - 3110-M8340106M1332FCD03 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340106M1332FCD03
Resistor Networks & Arrays 3110-M8340106M1332FCD03
MSM10C-01 13.3K 1% M M8340106M1332FC D03

MSM10C-01 13.3K 1% M M8340106M1332FC D03

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistor, Capacitor Networks
Product Number M8340106M1332FCD03 3110-M8340106M1332FCD03
Product Name Res Thick Film NET 13.3K Ohm 1% 1.8W ¦300ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube Resistor Networks & Arrays
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 300 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R156JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614888-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6040 ohms
View Details
2 suppliers