MSM10C-01 10K 5% M M8340106M1002JC D03
RES Thick Film 10K 5% BUS 10SIP
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistor, Capacitor Networks | Resistors |
| Product Number | 3110-M8340106M1002JCD03 | M8340106M1002JCD03 |
| Product Name | Resistor Networks & Arrays | RES Thick Film 10K 5% BUS 10SIP |
| Configuration | Chip Array | |
| Packing Method | Tube | |
| Resistance Range | 10000 ohms |