Res Thick Film NET 825 Ohm 1% 1W ¦100ppm/¦C ISOL 10-Pin SIP Pin Thru-Hole Tube
MSM10C-03 825 1% K M8340106K8250FG D03
Resistor Network,Thick Film,825Ohms,50WV,1+
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistor, Capacitor Networks | Resistors |
| Product Number | M8340106K8250FGD03 | 3110-M8340106K8250FGD03 | 74K7040 |
| Product Name | Res Thick Film NET 825 Ohm 1% 1W ¦100ppm/¦C ISOL 10-Pin SIP Pin Thru-Hole Tube | Resistor Networks & Arrays | Resistor Network,thick Film,825Ohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,9810-Case Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | ThroughHole | ||
| Tolerance | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C |