Vishay Precision Group Resistor Networks & Arrays M8340106K6800GGDSL

Description
MSM10C-03 680 2% K M8340106K6800GG DSL
Request a Quote Datasheet
Description
MSM10C-03 680 2% K M8340106K6800GG DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340106K6800GGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340106K6800GGDSL
Resistor Networks & Arrays 3110-M8340106K6800GGDSL
MSM10C-03 680 2% K M8340106K6800GG DSL

MSM10C-03 680 2% K M8340106K6800GG DSL

Supplier's Site Datasheet
Msm10C-03 680 2% K M8340106K6800Gg Dsl Vishay - 28P0361 - Newark, An Avnet Company
Chicago, IL, United States
Msm10C-03 680 2% K M8340106K6800Gg Dsl Vishay
28P0361
Msm10C-03 680 2% K M8340106K6800Gg Dsl Vishay 28P0361
MSM10C-03 680 2% K M8340106K6800GG DSL

MSM10C-03 680 2% K M8340106K6800GG DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340106K6800GGDSL 28P0361
Product Name Resistor Networks & Arrays Msm10C-03 680 2% K M8340106K6800Gg Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details