Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340106K4700GCD03

Description
MSM10C-01 470 2% K M8340106K4700GC D03
Request a Quote Datasheet
Description
MSM10C-01 470 2% K M8340106K4700GC D03
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340106K4700GCD03 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340106K4700GCD03
Resistor Networks & Arrays 3110-M8340106K4700GCD03
MSM10C-01 470 2% K M8340106K4700GC D03

MSM10C-01 470 2% K M8340106K4700GC D03

Supplier's Site Datasheet
Res Thick Film NET 470 Ohm 2% 1.8W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube - M8340106K4700GCD03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 470 Ohm 2% 1.8W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube
M8340106K4700GCD03
Res Thick Film NET 470 Ohm 2% 1.8W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube M8340106K4700GCD03
Res Thick Film NET 470 Ohm 2% 1.8W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube

Res Thick Film NET 470 Ohm 2% 1.8W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340106K4700GCD03 M8340106K4700GCD03
Product Name Resistor Networks & Arrays Res Thick Film NET 470 Ohm 2% 1.8W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube
Configuration Chip Array
Packing Method Tube
Resistance Range 470 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers