Vishay Precision Group Resistor Networks & Arrays M8340106K4022FGD03

Description
MSM10C-03 40.2K 1% K M8340106K4022FG D03
Request a Quote Datasheet
Description
MSM10C-03 40.2K 1% K M8340106K4022FG D03
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340106K4022FGD03 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340106K4022FGD03
Resistor Networks & Arrays 3110-M8340106K4022FGD03
MSM10C-03 40.2K 1% K M8340106K4022FG D03

MSM10C-03 40.2K 1% K M8340106K4022FG D03

Supplier's Site Datasheet
Res Thick Film NET 40.2K Ohm 1% 1W ¦100ppm/¦C ISOL 10-Pin SIP Pin Thru-Hole Tube - M8340106K4022FGD03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 40.2K Ohm 1% 1W ¦100ppm/¦C ISOL 10-Pin SIP Pin Thru-Hole Tube
M8340106K4022FGD03
Res Thick Film NET 40.2K Ohm 1% 1W ¦100ppm/¦C ISOL 10-Pin SIP Pin Thru-Hole Tube M8340106K4022FGD03
Res Thick Film NET 40.2K Ohm 1% 1W ¦100ppm/¦C ISOL 10-Pin SIP Pin Thru-Hole Tube

Res Thick Film NET 40.2K Ohm 1% 1W ¦100ppm/¦C ISOL 10-Pin SIP Pin Thru-Hole Tube

Supplier's Site
Msm10C-03 40.2K 1% K M8340106K4022Fg D03 Vishay - 64P7043 - Newark, An Avnet Company
Chicago, IL, United States
Msm10C-03 40.2K 1% K M8340106K4022Fg D03 Vishay
64P7043
Msm10C-03 40.2K 1% K M8340106K4022Fg D03 Vishay 64P7043
MSM10C-03 40.2K 1% K M8340106K4022FG D03

MSM10C-03 40.2K 1% K M8340106K4022FG D03

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors Resistors
Product Number 3110-M8340106K4022FGD03 M8340106K4022FGD03 64P7043
Product Name Resistor Networks & Arrays Res Thick Film NET 40.2K Ohm 1% 1W ¦100ppm/¦C ISOL 10-Pin SIP Pin Thru-Hole Tube Msm10C-03 40.2K 1% K M8340106K4022Fg D03 Vishay
Configuration Chip Array Single Resistor
Packing Method Tube
Resistance Range 40200 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details