Res Thick Film NET 3.3K Ohm 2% 1.8W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube
MSM10C-01 3.3K 2% K M8340106K3301GC D03
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Resistors | Resistor, Capacitor Networks |
| Product Number | M8340106K3301GCD03 | 3110-M8340106K3301GCD03 |
| Product Name | Res Thick Film NET 3.3K Ohm 2% 1.8W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube | Resistor Networks & Arrays |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 2 +/- % | 2 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C |