Vishay Precision Group Resistor Networks & Arrays M8340106K2370FCDSL

Description
MSM10C-01 237 1% K M8340106K2370FC DSL
Request a Quote Datasheet
Description
MSM10C-01 237 1% K M8340106K2370FC DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340106K2370FCDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340106K2370FCDSL
Resistor Networks & Arrays 3110-M8340106K2370FCDSL
MSM10C-01 237 1% K M8340106K2370FC DSL

MSM10C-01 237 1% K M8340106K2370FC DSL

Supplier's Site Datasheet
Msm10C-01 237 1% K M8340106K2370Fc Dsl Vishay - 28P0215 - Newark, An Avnet Company
Chicago, IL, United States
Msm10C-01 237 1% K M8340106K2370Fc Dsl Vishay
28P0215
Msm10C-01 237 1% K M8340106K2370Fc Dsl Vishay 28P0215
MSM10C-01 237 1% K M8340106K2370FC DSL

MSM10C-01 237 1% K M8340106K2370FC DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340106K2370FCDSL 28P0215
Product Name Resistor Networks & Arrays Msm10C-01 237 1% K M8340106K2370Fc Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details