Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340106K1800JCD03

Description
MSM10C-01 180 5% K M8340106K1800JC D03
Request a Quote Datasheet
Description
MSM10C-01 180 5% K M8340106K1800JC D03
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340106K1800JCD03 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340106K1800JCD03
Resistor Networks & Arrays 3110-M8340106K1800JCD03
MSM10C-01 180 5% K M8340106K1800JC D03

MSM10C-01 180 5% K M8340106K1800JC D03

Supplier's Site Datasheet
Res Thick Film NET 180 Ohm 5% 1.8W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube - M8340106K1800JCD03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 180 Ohm 5% 1.8W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube
M8340106K1800JCD03
Res Thick Film NET 180 Ohm 5% 1.8W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube M8340106K1800JCD03
Res Thick Film NET 180 Ohm 5% 1.8W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube

Res Thick Film NET 180 Ohm 5% 1.8W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340106K1800JCD03 M8340106K1800JCD03
Product Name Resistor Networks & Arrays Res Thick Film NET 180 Ohm 5% 1.8W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube
Configuration Chip Array
Packing Method Tube
Resistance Range 180 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details