MSM10C-01 100K 2% K M8340106K1003GC D03
Res Thick Film NET 100K Ohm 2% 1.8W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistor, Capacitor Networks | Resistors |
| Product Number | 3110-M8340106K1003GCD03 | M8340106K1003GCD03 |
| Product Name | Resistor Networks & Arrays | Res Thick Film NET 100K Ohm 2% 1.8W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube |
| Configuration | Chip Array | |
| Packing Method | Tube | |
| Resistance Range | 100000 ohms | |
| Tolerance | 2 +/- % | 2 +/- % |