Vishay Precision Group Resistor Networks & Arrays M8340106K1002JCDSL

Description
MSM10C-01 10K 5% K M8340106K1002JC DSL
Request a Quote Datasheet
Description
MSM10C-01 10K 5% K M8340106K1002JC DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340106K1002JCDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340106K1002JCDSL
Resistor Networks & Arrays 3110-M8340106K1002JCDSL
MSM10C-01 10K 5% K M8340106K1002JC DSL

MSM10C-01 10K 5% K M8340106K1002JC DSL

Supplier's Site Datasheet
Msm10C-01 10K 5% K M8340106K1002Jc Dsl Vishay - 28P0119 - Newark, An Avnet Company
Chicago, IL, United States
Msm10C-01 10K 5% K M8340106K1002Jc Dsl Vishay
28P0119
Msm10C-01 10K 5% K M8340106K1002Jc Dsl Vishay 28P0119
MSM10C-01 10K 5% K M8340106K1002JC DSL

MSM10C-01 10K 5% K M8340106K1002JC DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340106K1002JCDSL 28P0119
Product Name Resistor Networks & Arrays Msm10C-01 10K 5% K M8340106K1002Jc Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details