Res Thick Film NET 7.5K Ohm 1% 4/5W ¦300ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Tube
MSM08C-03 7.5K 1% M M8340105M7501FG D03
Resistor Network,Thick Film,7.5KOhms,50WV,1
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistor, Capacitor Networks | Resistors |
| Product Number | M8340105M7501FGD03 | 3110-M8340105M7501FGD03 | 74K6937 |
| Product Name | Res Thick Film NET 7.5K Ohm 1% 4/5W ¦300ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Tube | Resistor Networks & Arrays | Resistor Network,thick Film,7.5Kohms,50Wv,1+/-% Tol,-300,300Ppm-Tc,7810-Case Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | ThroughHole | ||
| Tolerance | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 300 ±ppm/°C | 200 ±ppm/°C |