Vishay Precision Group Resistor Networks & Arrays M8340105M6803GGDSL

Description
MSM08C-03 680K 2% M M8340105M6803GG DSL
Request a Quote Datasheet
Description
MSM08C-03 680K 2% M M8340105M6803GG DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340105M6803GGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340105M6803GGDSL
Resistor Networks & Arrays 3110-M8340105M6803GGDSL
MSM08C-03 680K 2% M M8340105M6803GG DSL

MSM08C-03 680K 2% M M8340105M6803GG DSL

Supplier's Site Datasheet
Msm08C-03 680K 2% M M8340105M6803Gg Dsl Vishay - 28P0073 - Newark, An Avnet Company
Chicago, IL, United States
Msm08C-03 680K 2% M M8340105M6803Gg Dsl Vishay
28P0073
Msm08C-03 680K 2% M M8340105M6803Gg Dsl Vishay 28P0073
MSM08C-03 680K 2% M M8340105M6803GG DSL

MSM08C-03 680K 2% M M8340105M6803GG DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340105M6803GGDSL 28P0073
Product Name Resistor Networks & Arrays Msm08C-03 680K 2% M M8340105M6803Gg Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details