Vishay Precision Group Resistor Networks & Arrays M8340105M6801GCDSL

Description
MSM08C-01 6.8K 2% M M8340105M6801GC DSL
Request a Quote Datasheet
Description
MSM08C-01 6.8K 2% M M8340105M6801GC DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340105M6801GCDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340105M6801GCDSL
Resistor Networks & Arrays 3110-M8340105M6801GCDSL
MSM08C-01 6.8K 2% M M8340105M6801GC DSL

MSM08C-01 6.8K 2% M M8340105M6801GC DSL

Supplier's Site Datasheet
Msm08C-01 6.8K 2% M M8340105M6801Gc Dsl Vishay - 28P0070 - Newark, An Avnet Company
Chicago, IL, United States
Msm08C-01 6.8K 2% M M8340105M6801Gc Dsl Vishay
28P0070
Msm08C-01 6.8K 2% M M8340105M6801Gc Dsl Vishay 28P0070
MSM08C-01 6.8K 2% M M8340105M6801GC DSL

MSM08C-01 6.8K 2% M M8340105M6801GC DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340105M6801GCDSL 28P0070
Product Name Resistor Networks & Arrays Msm08C-01 6.8K 2% M M8340105M6801Gc Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details