Vishay Precision Group Resistor Networks & Arrays M8340105M6202GGDSL

Description
MSM08C-03 62K 2% M M8340105M6202GG DSL
Request a Quote Datasheet
Description
MSM08C-03 62K 2% M M8340105M6202GG DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340105M6202GGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340105M6202GGDSL
Resistor Networks & Arrays 3110-M8340105M6202GGDSL
MSM08C-03 62K 2% M M8340105M6202GG DSL

MSM08C-03 62K 2% M M8340105M6202GG DSL

Supplier's Site Datasheet
Msm08C-03 62K 2% M M8340105M6202Gg Dsl Vishay - 28P0066 - Newark, An Avnet Company
Chicago, IL, United States
Msm08C-03 62K 2% M M8340105M6202Gg Dsl Vishay
28P0066
Msm08C-03 62K 2% M M8340105M6202Gg Dsl Vishay 28P0066
MSM08C-03 62K 2% M M8340105M6202GG DSL

MSM08C-03 62K 2% M M8340105M6202GG DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340105M6202GGDSL 28P0066
Product Name Resistor Networks & Arrays Msm08C-03 62K 2% M M8340105M6202Gg Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers