Vishay Precision Group Resistor Networks & Arrays M8340105M6192FGDSL

Description
MSM08C-03 61.9K 1% M M8340105M6192FG DSL
Request a Quote Datasheet
Description
MSM08C-03 61.9K 1% M M8340105M6192FG DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340105M6192FGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340105M6192FGDSL
Resistor Networks & Arrays 3110-M8340105M6192FGDSL
MSM08C-03 61.9K 1% M M8340105M6192FG DSL

MSM08C-03 61.9K 1% M M8340105M6192FG DSL

Supplier's Site Datasheet
Msm08C-03 61.9K 1% M M8340105M6192Fg Dsl Vishay - 28P0060 - Newark, An Avnet Company
Chicago, IL, United States
Msm08C-03 61.9K 1% M M8340105M6192Fg Dsl Vishay
28P0060
Msm08C-03 61.9K 1% M M8340105M6192Fg Dsl Vishay 28P0060
MSM08C-03 61.9K 1% M M8340105M6192FG DSL

MSM08C-03 61.9K 1% M M8340105M6192FG DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340105M6192FGDSL 28P0060
Product Name Resistor Networks & Arrays Msm08C-03 61.9K 1% M M8340105M6192Fg Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1260420 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details