Res Thick Film NET 51K Ohm 5% 4/5W ¦300ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Tube
MSM08C-03 51K 5% M M8340105M5102JG D03
Resistor Network,Thick Film,51KOhms,50WV,5+
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistor, Capacitor Networks | Resistors |
| Product Number | M8340105M5102JGD03 | 3110-M8340105M5102JGD03 | 74K6920 |
| Product Name | Res Thick Film NET 51K Ohm 5% 4/5W ¦300ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Tube | Resistor Networks & Arrays | Resistor Network,thick Film,51Kohms,50Wv,5+/-% Tol,-300,300Ppm-Tc,7810-Case Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | ThroughHole | ||
| Tolerance | 5 +/- % | 5 +/- % | |
| Temperature Coefficient | 300 ±ppm/°C | 200 ±ppm/°C |