Vishay Precision Group Resistor Networks & Arrays M8340105M3302GGDSL

Description
MSM08C-03 33K 2% M M8340105M3302GG DSL
Request a Quote Datasheet
Description
MSM08C-03 33K 2% M M8340105M3302GG DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340105M3302GGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340105M3302GGDSL
Resistor Networks & Arrays 3110-M8340105M3302GGDSL
MSM08C-03 33K 2% M M8340105M3302GG DSL

MSM08C-03 33K 2% M M8340105M3302GG DSL

Supplier's Site Datasheet
Msm08C-03 33K 2% M M8340105M3302Gg Dsl Vishay - 27P9997 - Newark, An Avnet Company
Chicago, IL, United States
Msm08C-03 33K 2% M M8340105M3302Gg Dsl Vishay
27P9997
Msm08C-03 33K 2% M M8340105M3302Gg Dsl Vishay 27P9997
MSM08C-03 33K 2% M M8340105M3302GG DSL

MSM08C-03 33K 2% M M8340105M3302GG DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340105M3302GGDSL 27P9997
Product Name Resistor Networks & Arrays Msm08C-03 33K 2% M M8340105M3302Gg Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details