Vishay Intertechnology, Inc. Res Thick Film NET 3.3K Ohm 2% 1.4W ¦300ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube M8340105M3301GCD03

Description
Res Thick Film NET 3.3K Ohm 2% 1.4W ¦300ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube
Request a Quote Datasheet
Description
Res Thick Film NET 3.3K Ohm 2% 1.4W ¦300ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film NET 3.3K Ohm 2% 1.4W ¦300ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube - M8340105M3301GCD03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 3.3K Ohm 2% 1.4W ¦300ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube
M8340105M3301GCD03
Res Thick Film NET 3.3K Ohm 2% 1.4W ¦300ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube M8340105M3301GCD03
Res Thick Film NET 3.3K Ohm 2% 1.4W ¦300ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube

Res Thick Film NET 3.3K Ohm 2% 1.4W ¦300ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube

Supplier's Site
Resistor Networks & Arrays - 3110-M8340105M3301GCD03 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340105M3301GCD03
Resistor Networks & Arrays 3110-M8340105M3301GCD03
MSM08C-01 3.3K 2% M M8340105M3301GC D03

MSM08C-01 3.3K 2% M M8340105M3301GC D03

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistor, Capacitor Networks
Product Number M8340105M3301GCD03 3110-M8340105M3301GCD03
Product Name Res Thick Film NET 3.3K Ohm 2% 1.4W ¦300ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube Resistor Networks & Arrays
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 300 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers