Res Thick Film NET 3K Ohm 5% 1.4W ¦300ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube
MSM08C-01 3K 5% M M8340105M3001JC D03
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Resistors | Resistor, Capacitor Networks |
| Product Number | M8340105M3001JCD03 | 3110-M8340105M3001JCD03 |
| Product Name | Res Thick Film NET 3K Ohm 5% 1.4W ¦300ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube | Resistor Networks & Arrays |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 300 ±ppm/°C | 200 ±ppm/°C |