Vishay Precision Group Resistor Networks & Arrays M8340105M2701GCDSL

Description
MSM08C-01 2.7K 2% M M8340105M2701GC DSL
Request a Quote Datasheet
Description
MSM08C-01 2.7K 2% M M8340105M2701GC DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340105M2701GCDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340105M2701GCDSL
Resistor Networks & Arrays 3110-M8340105M2701GCDSL
MSM08C-01 2.7K 2% M M8340105M2701GC DSL

MSM08C-01 2.7K 2% M M8340105M2701GC DSL

Supplier's Site Datasheet
Msm08C-01 2.7K 2% M M8340105M2701Gc Dsl Vishay - 27P9977 - Newark, An Avnet Company
Chicago, IL, United States
Msm08C-01 2.7K 2% M M8340105M2701Gc Dsl Vishay
27P9977
Msm08C-01 2.7K 2% M M8340105M2701Gc Dsl Vishay 27P9977
MSM08C-01 2.7K 2% M M8340105M2701GC DSL

MSM08C-01 2.7K 2% M M8340105M2701GC DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340105M2701GCDSL 27P9977
Product Name Resistor Networks & Arrays Msm08C-01 2.7K 2% M M8340105M2701Gc Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details