Vishay Intertechnology, Inc. Res Thick Film NET 180 Ohm 5% 1.4W ¦300ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube M8340105M1800JCD03

Description
Res Thick Film NET 180 Ohm 5% 1.4W ¦300ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube
Request a Quote Datasheet
Description
Res Thick Film NET 180 Ohm 5% 1.4W ¦300ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film NET 180 Ohm 5% 1.4W ¦300ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube - M8340105M1800JCD03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 180 Ohm 5% 1.4W ¦300ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube
M8340105M1800JCD03
Res Thick Film NET 180 Ohm 5% 1.4W ¦300ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube M8340105M1800JCD03
Res Thick Film NET 180 Ohm 5% 1.4W ¦300ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube

Res Thick Film NET 180 Ohm 5% 1.4W ¦300ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube

Supplier's Site
Resistor Networks & Arrays - 3110-M8340105M1800JCD03 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340105M1800JCD03
Resistor Networks & Arrays 3110-M8340105M1800JCD03
MSM08C-01 180 5% M M8340105M1800JC D03

MSM08C-01 180 5% M M8340105M1800JC D03

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistor, Capacitor Networks
Product Number M8340105M1800JCD03 3110-M8340105M1800JCD03
Product Name Res Thick Film NET 180 Ohm 5% 1.4W ¦300ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube Resistor Networks & Arrays
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details