Res Thick Film NET 12K Ohm 2% 4/5W ¦300ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole
MSM08C-03 12K 2% M M8340105M1202GG S11
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Resistors | Resistor, Capacitor Networks |
| Product Number | M8340105M1202GGS11 | 3110-M8340105M1202GGS11 |
| Product Name | Res Thick Film NET 12K Ohm 2% 4/5W ¦300ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole | Resistor Networks & Arrays |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 2 +/- % | 2 +/- % |
| Temperature Coefficient | 300 ±ppm/°C | 200 ±ppm/°C |