Vishay Precision Group Resistor Networks & Arrays M8340105M1201GCDSL

Description
MSM08C-01 1.2K 2% M M8340105M1201GC DSL
Request a Quote Datasheet
Description
MSM08C-01 1.2K 2% M M8340105M1201GC DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340105M1201GCDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340105M1201GCDSL
Resistor Networks & Arrays 3110-M8340105M1201GCDSL
MSM08C-01 1.2K 2% M M8340105M1201GC DSL

MSM08C-01 1.2K 2% M M8340105M1201GC DSL

Supplier's Site Datasheet
Msm08C-01 1.2K 2% M M8340105M1201Gc Dsl Vishay - 27P9908 - Newark, An Avnet Company
Chicago, IL, United States
Msm08C-01 1.2K 2% M M8340105M1201Gc Dsl Vishay
27P9908
Msm08C-01 1.2K 2% M M8340105M1201Gc Dsl Vishay 27P9908
MSM08C-01 1.2K 2% M M8340105M1201GC DSL

MSM08C-01 1.2K 2% M M8340105M1201GC DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340105M1201GCDSL 27P9908
Product Name Resistor Networks & Arrays Msm08C-01 1.2K 2% M M8340105M1201Gc Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details