Vishay Precision Group Resistance Vishay M8340105M1002JGD03.

Description
Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 5%; Voltage Rating:50VDC; Power Rating per Resistor:200mW; Temperature Coefficient:± 300ppm/°C RoHS Compliant: No
Description
Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 5%; Voltage Rating:50VDC; Power Rating per Resistor:200mW; Temperature Coefficient:± 300ppm/°C RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistance Vishay - 32AC1774 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
32AC1774
Resistance Vishay 32AC1774
Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 5%; Voltage Rating:50VDC; Power Rating per Resistor:200mW; Temperature Coefficient:± 300ppm/°C RoHS Compliant: No

Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 5%; Voltage Rating:50VDC; Power Rating per Resistor:200mW; Temperature Coefficient:± 300ppm/°C RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 32AC1774
Product Name Resistance Vishay
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging SIP
Resistance Range 10000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details