Vishay Intertechnology, Inc. Res Thick Film NET 82 Ohm 2% 1.4W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube M8340105K82R0GCD03

Description
Res Thick Film NET 82 Ohm 2% 1.4W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube
Request a Quote Datasheet
Description
Res Thick Film NET 82 Ohm 2% 1.4W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film NET 82 Ohm 2% 1.4W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube - M8340105K82R0GCD03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 82 Ohm 2% 1.4W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube
M8340105K82R0GCD03
Res Thick Film NET 82 Ohm 2% 1.4W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube M8340105K82R0GCD03
Res Thick Film NET 82 Ohm 2% 1.4W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube

Res Thick Film NET 82 Ohm 2% 1.4W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube

Supplier's Site
Resistor Networks & Arrays - 3110-M8340105K82R0GCD03 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340105K82R0GCD03
Resistor Networks & Arrays 3110-M8340105K82R0GCD03
MSM08C-01 82 2% K M8340105K82R0GC D03

MSM08C-01 82 2% K M8340105K82R0GC D03

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistor, Capacitor Networks
Product Number M8340105K82R0GCD03 3110-M8340105K82R0GCD03
Product Name Res Thick Film NET 82 Ohm 2% 1.4W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube Resistor Networks & Arrays
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details