Vishay Intertechnology, Inc. Res Thick Film NET 75 Ohm 1% 4/5W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Tube M8340105K75R0FGD03

Description
Res Thick Film NET 75 Ohm 1% 4/5W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Tube
Request a Quote Datasheet
Description
Res Thick Film NET 75 Ohm 1% 4/5W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Tube
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film NET 75 Ohm 1% 4/5W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Tube - M8340105K75R0FGD03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 75 Ohm 1% 4/5W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Tube
M8340105K75R0FGD03
Res Thick Film NET 75 Ohm 1% 4/5W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Tube M8340105K75R0FGD03
Res Thick Film NET 75 Ohm 1% 4/5W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Tube

Res Thick Film NET 75 Ohm 1% 4/5W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Tube

Supplier's Site
Resistor Networks & Arrays - 3110-M8340105K75R0FGD03 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340105K75R0FGD03
Resistor Networks & Arrays 3110-M8340105K75R0FGD03
MSM08C-03 75 1% K M8340105K75R0FG D03

MSM08C-03 75 1% K M8340105K75R0FG D03

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistor, Capacitor Networks
Product Number M8340105K75R0FGD03 3110-M8340105K75R0FGD03
Product Name Res Thick Film NET 75 Ohm 1% 4/5W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Tube Resistor Networks & Arrays
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details