MIL-PRF-83401 qualified thick film resistor networks in single-in-line molded package, available in "C" profile with 8 pins, featuring isolated resistor elements, resistance range of 10 to 1 MΩ, tolerance of ±2%, and TCR of ±100 ppm/°C. Maximum seated height is 8.89 mm. All leads are hot-solder dipped, with operating temperature range of -55 °C to +125 °C. Package is compatible with automatic insertion and meets MIL-STD-202 method 210 condition D for soldering heat resistance.
MSM08C-03 680 2% K M8340105K6800GG DSL
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Resistor, Capacitor Networks |
| Product Number | 3110-M8340105K6800GGDSL |
| Product Name | Resistor Networks & Arrays |
| Configuration | Chip Array |