Vishay Precision Group Resistor Networks & Arrays M8340105K5902FGDSL

Description
MSM08C-03 59K 1% K M8340105K5902FG DSL
Request a Quote Datasheet
Description
MSM08C-03 59K 1% K M8340105K5902FG DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340105K5902FGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340105K5902FGDSL
Resistor Networks & Arrays 3110-M8340105K5902FGDSL
MSM08C-03 59K 1% K M8340105K5902FG DSL

MSM08C-03 59K 1% K M8340105K5902FG DSL

Supplier's Site Datasheet
Msm08C-03 59K 1% K M8340105K5902Fg Dsl Vishay - 27P9802 - Newark, An Avnet Company
Chicago, IL, United States
Msm08C-03 59K 1% K M8340105K5902Fg Dsl Vishay
27P9802
Msm08C-03 59K 1% K M8340105K5902Fg Dsl Vishay 27P9802
MSM08C-03 59K 1% K M8340105K5902FG DSL

MSM08C-03 59K 1% K M8340105K5902FG DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340105K5902FGDSL 27P9802
Product Name Resistor Networks & Arrays Msm08C-03 59K 1% K M8340105K5902Fg Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1469494 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details