Vishay Precision Group Resistor Networks & Arrays M8340105K5601JCDSL

Description
MSM08C-01 5.6K 5% K M8340105K5601JC DSL
Request a Quote Datasheet
Description
MSM08C-01 5.6K 5% K M8340105K5601JC DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340105K5601JCDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340105K5601JCDSL
Resistor Networks & Arrays 3110-M8340105K5601JCDSL
MSM08C-01 5.6K 5% K M8340105K5601JC DSL

MSM08C-01 5.6K 5% K M8340105K5601JC DSL

Supplier's Site Datasheet
Msm08C-01 5.6K 5% K M8340105K5601Jc Dsl Vishay - 27P9795 - Newark, An Avnet Company
Chicago, IL, United States
Msm08C-01 5.6K 5% K M8340105K5601Jc Dsl Vishay
27P9795
Msm08C-01 5.6K 5% K M8340105K5601Jc Dsl Vishay 27P9795
MSM08C-01 5.6K 5% K M8340105K5601JC DSL

MSM08C-01 5.6K 5% K M8340105K5601JC DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340105K5601JCDSL 27P9795
Product Name Resistor Networks & Arrays Msm08C-01 5.6K 5% K M8340105K5601Jc Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1260425 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details