Vishay Intertechnology, Inc. Res Thick Film NET 5.6K Ohm 5% 1.4W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube M8340105K5601JCD03

Description
Res Thick Film NET 5.6K Ohm 5% 1.4W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube
Request a Quote Datasheet
Description
Res Thick Film NET 5.6K Ohm 5% 1.4W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film NET 5.6K Ohm 5% 1.4W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube - M8340105K5601JCD03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 5.6K Ohm 5% 1.4W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube
M8340105K5601JCD03
Res Thick Film NET 5.6K Ohm 5% 1.4W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube M8340105K5601JCD03
Res Thick Film NET 5.6K Ohm 5% 1.4W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube

Res Thick Film NET 5.6K Ohm 5% 1.4W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube

Supplier's Site
Resistor Networks & Arrays - 3110-M8340105K5601JCD03 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340105K5601JCD03
Resistor Networks & Arrays 3110-M8340105K5601JCD03
MSM08C-01 5.6K 5% K M8340105K5601JC D03

MSM08C-01 5.6K 5% K M8340105K5601JC D03

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistor, Capacitor Networks
Product Number M8340105K5601JCD03 3110-M8340105K5601JCD03
Product Name Res Thick Film NET 5.6K Ohm 5% 1.4W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube Resistor Networks & Arrays
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details