Vishay Precision Group Resistor Networks & Arrays M8340105K5103GGDSL

Description
MSM08C-03 510K 2% K M8340105K5103GG DSL
Request a Quote Datasheet
Description
MSM08C-03 510K 2% K M8340105K5103GG DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340105K5103GGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340105K5103GGDSL
Resistor Networks & Arrays 3110-M8340105K5103GGDSL
MSM08C-03 510K 2% K M8340105K5103GG DSL

MSM08C-03 510K 2% K M8340105K5103GG DSL

Supplier's Site Datasheet
Msm08C-03 510K 2% K M8340105K5103Gg Dsl Vishay - 27P9778 - Newark, An Avnet Company
Chicago, IL, United States
Msm08C-03 510K 2% K M8340105K5103Gg Dsl Vishay
27P9778
Msm08C-03 510K 2% K M8340105K5103Gg Dsl Vishay 27P9778
MSM08C-03 510K 2% K M8340105K5103GG DSL

MSM08C-03 510K 2% K M8340105K5103GG DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340105K5103GGDSL 27P9778
Product Name Resistor Networks & Arrays Msm08C-03 510K 2% K M8340105K5103Gg Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers